Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650AIS#PBF 782135-LTC1650AIS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782135-LTC1650AIS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: ±5V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 4μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±4, ±0.15 Family Name: LTC1650 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): DSP201KP; DSP201JP; LTC1650AIS; LTC1650AIS#TR; Introduction Date: January 04, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782135-LTC1650AIS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: ±5V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 4μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±4, ±0.15 Family Name: LTC1650 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): DSP201KP; DSP201JP; LTC1650AIS; LTC1650AIS#TR; Introduction Date: January 04, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650AIS#PBF - 782135-LTC1650AIS#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650AIS#PBF
782135-LTC1650AIS#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650AIS#PBF 782135-LTC1650AIS#PBF
Manufacturer: Linear Technology Win Source Part Number: 782135-LTC1650AIS#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Voltage - Buffered Operating Supply Voltage: ±5V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 16 Settling Time: 4μs (Typ) Number of D/A Converters: 1 INL/DNL (LSB): ±4, ±0.15 Family Name: LTC1650 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): DSP201KP; DSP201JP; LTC1650AIS; LTC1650AIS#TR; Introduction Date: January 04, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782135-LTC1650AIS#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±5V
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 4μs (Typ)
Number of D/A Converters: 1
INL/DNL (LSB): ±4, ±0.15
Family Name: LTC1650
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): DSP201KP; DSP201JP; LTC1650AIS; LTC1650AIS#TR;
Introduction Date: January 04, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782135-LTC1650AIS#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1650AIS#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2704CGW-16 - 1208549-LTC2704CGW-16 - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details