Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1646IGN#TRPBF 782133-LTC1646IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782133-LTC1646IGN#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 16-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER Family Name: LTC1646 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1646IGN; LTC1646IGN#TR; LTC1646IGN#PBF; LTC1646CGN; Introduction Date: August 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782133-LTC1646IGN#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 16-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER Family Name: LTC1646 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1646IGN; LTC1646IGN#TR; LTC1646IGN#PBF; LTC1646CGN; Introduction Date: August 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1646IGN#TRPBF - 782133-LTC1646IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1646IGN#TRPBF
782133-LTC1646IGN#TRPBF
PMIC - PMIC - Hot Swap Controllers - LTC1646IGN#TRPBF 782133-LTC1646IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782133-LTC1646IGN#TR PBF Packaging: Reel package Type: Hot Swap Controller Operating Temperature Range: -40°C ~ 85°C Features: Latched Fault, UVLO Package: 16-SSOP (0.154", 3.90mm Width) Applications: CompactPCI Mounting: SMD Operating Supply Voltage: 3.3V, 5V Internal Switch(s): No Number of Channels: 2 Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER Family Name: LTC1646 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.5mA Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC1646IGN; LTC1646IGN#TR; LTC1646IGN#PBF; LTC1646CGN; Introduction Date: August 02, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782133-LTC1646IGN#TRPBF
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: -40°C ~ 85°C
Features: Latched Fault, UVLO
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: CompactPCI
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Internal Switch(s): No
Number of Channels: 2
Programmable Features: Circuit Breaker, Current Limit, Fault Timeout, Slew Rate
Feature Pins: DRIVE, /FAULT, PRECHARGE, (OFF, /ON), /PWRGD, /RESETIN, /RESETUOT, TIMER
Family Name: LTC1646
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.5mA
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC1646IGN; LTC1646IGN#TR; LTC1646IGN#PBF; LTC1646CGN;
Introduction Date: August 02, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 782133-LTC1646IGN#TRPBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1646IGN#TRPBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Supply Controllers, Monitors - LT3710EFE - 072393-LT3710EFE - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 16-TSSOP-EP
IQ 7000 µA
View Details
PMIC - PMIC - Hot Swap Controllers - LTC1647-2CS8#PBF - 1060956-LTC1647-2CS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1000 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3589EUJ-2#PBF - 1062735-LTC3589EUJ-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 40-QFN (6x6)
IQ 8 µA
View Details