Manufacturer: Linear Technology
Win Source Part Number: 782128-LTC1643ALCGN#
Packaging: Reel package
Type: Hot Swap Controller
Operating Temperature Range: 0°C ~ 70°C
Features: Latched Fault, Thermal Limit, UVLO
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: CompactPCI
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V, ±12V
Internal Switch(s): Both
Number of Channels: 4
Programmable Features: Current Limit, Fault Timeout, Slew Rate
Feature Pins: /FAULT, (ON, /ON), /PWRGD, TIMER
Family Name: LTC1643AL
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Current - Output (Maximum): 200mA, 500mA
Alternative Parts (Cross-Reference): LTC1643ALCGN#TR; LTC1643ALCGN; LTC1643ALCGN#PBF; LTC1643ALIGN#TR;
Introduction Date: April 23, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 782128-LTC1643ALCGN#TRPBF |
| Product Name | PMIC - PMIC - Hot Swap Controllers - LTC1643ALCGN#TRPBF |
| Output Options | Inverting |