Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1609ISW#PBF 782115-LTC1609ISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782115-LTC1609ISW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 3 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1609 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): ADS8509IBDWT; ADS8509IDWT; ADS8509IBDWRG4; ADS8509IDWR; Introduction Date: April 05, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782115-LTC1609ISW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 3 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1609 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): ADS8509IBDWT; ADS8509IDWT; ADS8509IBDWRG4; ADS8509IDWR; Introduction Date: April 05, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1609ISW#PBF
782115-LTC1609ISW#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1609ISW#PBF 782115-LTC1609ISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 782115-LTC1609ISW#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 3 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: LTC1609 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): ADS8509IBDWT; ADS8509IDWT; ADS8509IBDWRG4; ADS8509IDWR; Introduction Date: April 05, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782115-LTC1609ISW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Configuration: S/H-ADC
Number of Inputs: 3
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: LTC1609
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): ADS8509IBDWT; ADS8509IDWT; ADS8509IBDWRG4; ADS8509IDWR;
Introduction Date: April 05, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782115-LTC1609ISW#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1609ISW#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details