Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1594CS#TRPBF 782075-LTC1594CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782075-LTC1594CS#TRP BF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1594 Categories: Integrated Circuits (ICs) Sampling Rate: 16.8k Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ADC12H034CIN/NOPB; ADC12H034CIMSAX; ADC1034CIWM; ADC12H034CIMSA/NOPB; Introduction Date: January 10, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782075-LTC1594CS#TRP BF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1594 Categories: Integrated Circuits (ICs) Sampling Rate: 16.8k Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ADC12H034CIN/NOPB; ADC12H034CIMSAX; ADC1034CIWM; ADC12H034CIMSA/NOPB; Introduction Date: January 10, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1594CS#TRPBF
782075-LTC1594CS#TRPBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1594CS#TRPBF 782075-LTC1594CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782075-LTC1594CS#TRP BF Series: microPOWER Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.154", 3.90mm Width) Configuration: MUX-S/H-ADC Number of Inputs: 4 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Number of Converters: 1 Family Name: LTC1594 Categories: Integrated Circuits (ICs) Sampling Rate: 16.8k Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): ADC12H034CIN/NOPB; ADC12H034CIMSAX; ADC1034CIWM; ADC12H034CIMSA/NOPB; Introduction Date: January 10, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782075-LTC1594CS#TRPBF
Series: microPOWER
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 4
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Number of Converters: 1
Family Name: LTC1594
Categories: Integrated Circuits (ICs)
Sampling Rate: 16.8k
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): ADC12H034CIN/NOPB; ADC12H034CIMSAX; ADC1034CIWM; ADC12H034CIMSA/NOPB;
Introduction Date: January 10, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 782075-LTC1594CS#TRPBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1594CS#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; SPI; SPI, Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details
Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403ACMSE#TRPBF - 121027-LTC1403ACMSE#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP-EP
Packing Method Tape Reel; Reel - TR
View Details