Win Source Electronics PMIC - PMIC - Battery Management - LTC1558CS8-5#PBF 782051-LTC1558CS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782051-LTC1558CS8-5# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Function: Power Management Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Nickel Cadmium Number of Cells: 1 Family Name: LTC1558 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1558CS8-5#TR; LTC1558CS8-5; LTC1558CGN-5#TR; LTC1558CS-5#PBF; Introduction Date: February 27, 1998 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782051-LTC1558CS8-5# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Function: Power Management Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Nickel Cadmium Number of Cells: 1 Family Name: LTC1558 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1558CS8-5#TR; LTC1558CS8-5; LTC1558CGN-5#TR; LTC1558CS-5#PBF; Introduction Date: February 27, 1998 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LTC1558CS8-5#PBF - 782051-LTC1558CS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LTC1558CS8-5#PBF
782051-LTC1558CS8-5#PBF
PMIC - PMIC - Battery Management - LTC1558CS8-5#PBF 782051-LTC1558CS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 782051-LTC1558CS8-5# PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Function: Power Management Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Nickel Cadmium Number of Cells: 1 Family Name: LTC1558 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LTC1558CS8-5#TR; LTC1558CS8-5; LTC1558CGN-5#TR; LTC1558CS-5#PBF; Introduction Date: February 27, 1998 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782051-LTC1558CS8-5#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Function: Power Management
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Nickel Cadmium
Number of Cells: 1
Family Name: LTC1558
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LTC1558CS8-5#TR; LTC1558CS8-5; LTC1558CGN-5#TR; LTC1558CS-5#PBF;
Introduction Date: February 27, 1998
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 782051-LTC1558CS8-5#PBF
Product Name PMIC - PMIC - Battery Management - LTC1558CS8-5#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC4067EDE#TRPBF - 1063302-LTC4067EDE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 12-DFN (4x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - LTC1727IS8-2.5#TRPBF - 1061073-LTC1727IS8-2.5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Supervisors - LTC1726IS8-5 - 1207982-LTC1726IS8-5 - Win Source Electronics
Specs
Features Watchdog Timer
Output Options Inverting
View Details
PMIC - PMIC - Supervisors - LTC1728HS5-5#TRPBF - 1061077-LTC1728HS5-5#TRPBF - Win Source Electronics
Specs
Number of Supplies 3; 3
Output Options Open Drain; Inverting; Active Low
Type TSOT-23-5
View Details