Win Source Electronics Logic - Logic - Translators, Level Shifters - LTC1556IGN#PBF 782048-LTC1556IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782048-LTC1556IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: SIM Card Interface, Thermal-Shutdown Protection Package: 20-SSOP (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V ~ 5.5V Voltage - VCCB: 2.7V ~ 10V Family Name: LTC1556 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LTC1556IGN; LTC1556IGN#TR; LTC1556IGN#TRPBF; LTC1556CGN; Introduction Date: March 16, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782048-LTC1556IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: SIM Card Interface, Thermal-Shutdown Protection Package: 20-SSOP (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V ~ 5.5V Voltage - VCCB: 2.7V ~ 10V Family Name: LTC1556 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LTC1556IGN; LTC1556IGN#TR; LTC1556IGN#TRPBF; LTC1556CGN; Introduction Date: March 16, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - LTC1556IGN#PBF - 782048-LTC1556IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - LTC1556IGN#PBF
782048-LTC1556IGN#PBF
Logic - Logic - Translators, Level Shifters - LTC1556IGN#PBF 782048-LTC1556IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782048-LTC1556IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Features: SIM Card Interface, Thermal-Shutdown Protection Package: 20-SSOP (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V ~ 5.5V Voltage - VCCB: 2.7V ~ 10V Family Name: LTC1556 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): LTC1556IGN; LTC1556IGN#TR; LTC1556IGN#TRPBF; LTC1556CGN; Introduction Date: March 16, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782048-LTC1556IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SIM Card Interface, Thermal-Shutdown Protection
Package: 20-SSOP (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.8V ~ 5.5V
Voltage - VCCB: 2.7V ~ 10V
Family Name: LTC1556
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): LTC1556IGN; LTC1556IGN#TR; LTC1556IGN#TRPBF; LTC1556CGN;
Introduction Date: March 16, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 782048-LTC1556IGN#PBF
Product Name Logic - Logic - Translators, Level Shifters - LTC1556IGN#PBF
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - LTC1555LEGN-1.8#PBF - 133639-LTC1555LEGN-1.8#PBF - Win Source Electronics
Specs
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; Other; 16-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Translators, Level Shifters - LTC1555CGN#PBF - 102657-LTC1555CGN#PBF - Win Source Electronics
Specs
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; Other; 16-SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details