Win Source Electronics Logic - Logic - Translators, Level Shifters - LTC1555IGN#TRPBF 1060839-LTC1555IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1060839-LTC1555IGN#T RPBF Packaging: Reel - TR Features: SIM Card Interface, Thermal-Shutdown Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 5.5V Voltage - VCCB: 2.7V to 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1060839-LTC1555IGN#T RPBF Packaging: Reel - TR Features: SIM Card Interface, Thermal-Shutdown Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 5.5V Voltage - VCCB: 2.7V to 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - LTC1555IGN#TRPBF - 1060839-LTC1555IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - LTC1555IGN#TRPBF
1060839-LTC1555IGN#TRPBF
Logic - Logic - Translators, Level Shifters - LTC1555IGN#TRPBF 1060839-LTC1555IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1060839-LTC1555IGN#T RPBF Packaging: Reel - TR Features: SIM Card Interface, Thermal-Shutdown Protection Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Open Drain Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.8V to 5.5V Voltage - VCCB: 2.7V to 10V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 1060839-LTC1555IGN#TRPBF
Packaging: Reel - TR
Features: SIM Card Interface, Thermal-Shutdown Protection
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Open Drain
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.8V to 5.5V
Voltage - VCCB: 2.7V to 10V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1060839-LTC1555IGN#TRPBF
Product Name Logic - Logic - Translators, Level Shifters - LTC1555IGN#TRPBF
Output Characteristics Open-drain; Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - LTC1555LEGN-1.8#PBF - 133639-LTC1555LEGN-1.8#PBF - Win Source Electronics
Specs
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; Other; 16-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Translators, Level Shifters - LTC1555IGN - 072485-LTC1555IGN - Win Source Electronics
Specs
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; Other; 16-SSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details