Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CG#TRPBF 782044-LTC1553CG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782044-LTC1553CG#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Applications: Controller, Intel Pentium II Mounting: SMD Voltage - Output: 1.8 V ~ 3.5 V Voltage - Input: 5V, 12V Number of Outputs: 1 Family Name: LTC1553 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): UCC3588DTR; UCC3588DG4; UCC3588DTRG4; UCC3588D; Introduction Date: January 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782044-LTC1553CG#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Applications: Controller, Intel Pentium II Mounting: SMD Voltage - Output: 1.8 V ~ 3.5 V Voltage - Input: 5V, 12V Number of Outputs: 1 Family Name: LTC1553 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): UCC3588DTR; UCC3588DG4; UCC3588DTRG4; UCC3588D; Introduction Date: January 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CG#TRPBF - 782044-LTC1553CG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CG#TRPBF
782044-LTC1553CG#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CG#TRPBF 782044-LTC1553CG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782044-LTC1553CG#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-SSOP (0.209", 5.30mm Width) Applications: Controller, Intel Pentium II Mounting: SMD Voltage - Output: 1.8 V ~ 3.5 V Voltage - Input: 5V, 12V Number of Outputs: 1 Family Name: LTC1553 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): UCC3588DTR; UCC3588DG4; UCC3588DTRG4; UCC3588D; Introduction Date: January 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782044-LTC1553CG#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-SSOP (0.209", 5.30mm Width)
Applications: Controller, Intel Pentium II
Mounting: SMD
Voltage - Output: 1.8 V ~ 3.5 V
Voltage - Input: 5V, 12V
Number of Outputs: 1
Family Name: LTC1553
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): UCC3588DTR; UCC3588DG4; UCC3588DTRG4; UCC3588D;
Introduction Date: January 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 782044-LTC1553CG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1553CG#TRPBF
Package Type SSOP; Other; 20-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1121CS8-3.3#TRPBF - 020219-LT1121CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IST-5 - 072209-LT1129IST-5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963EQ#PBF - 020366-LT1963EQ#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1262CN8 - 072443-LTC1262CN8 - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Special Features Multiple Outputs
Output Voltage 12 volts
View Details