Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CS#TRPBF 781950-LTC1435CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781950-LTC1435CS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1435 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): SC4612HMLTRT; MAX17232ETIS+T; MAX17233ETIR+T; MAX17233ETIS+T; Introduction Date: November 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781950-LTC1435CS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1435 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): SC4612HMLTRT; MAX17232ETIS+T; MAX17233ETIR+T; MAX17233ETIS+T; Introduction Date: November 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CS#TRPBF - 781950-LTC1435CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CS#TRPBF
781950-LTC1435CS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CS#TRPBF 781950-LTC1435CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781950-LTC1435CS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: Up to 400kHz Control Features: Enable, Soft Start Supply Voltage: 3.5 V ~ 30 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC1435 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): SC4612HMLTRT; MAX17232ETIS+T; MAX17233ETIR+T; MAX17233ETIS+T; Introduction Date: November 19, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781950-LTC1435CS#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 400kHz
Control Features: Enable, Soft Start
Supply Voltage: 3.5 V ~ 30 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC1435
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): SC4612HMLTRT; MAX17232ETIS+T; MAX17233ETIR+T; MAX17233ETIS+T;
Introduction Date: November 19, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781950-LTC1435CS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CS#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#PBF - 020573-LTC3414EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3832EGN#PBF - 020620-LTC3832EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3406BES5-1.5#TRMPBF - 100107-LTC3406BES5-1.5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#PBF - 020584-LTC3440EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details