Win Source Electronics PMIC - PMIC - Hot Swap Controllers - LTC1422CN8#PBF 781942-LTC1422CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781942-LTC1422CN8#PB F Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 8-DIP (0.300", 7.62mm) Applications: General Operating Supply Voltage: 2.7 V ~ 12 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FB, ON, /RESET, TIMER Family Name: LTC1422 Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC1422CN8; LTC1422CS8#TR; LTC1422CS8; LTC1422CS8#PBF; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781942-LTC1422CN8#PB F Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 8-DIP (0.300", 7.62mm) Applications: General Operating Supply Voltage: 2.7 V ~ 12 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FB, ON, /RESET, TIMER Family Name: LTC1422 Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC1422CN8; LTC1422CS8#TR; LTC1422CS8; LTC1422CS8#PBF; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LTC1422CN8#PBF - 781942-LTC1422CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LTC1422CN8#PBF
781942-LTC1422CN8#PBF
PMIC - PMIC - Hot Swap Controllers - LTC1422CN8#PBF 781942-LTC1422CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781942-LTC1422CN8#PB F Packaging: Tube Type: Hot Swap Controller Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Auto Retry, UVLO Package: 8-DIP (0.300", 7.62mm) Applications: General Operating Supply Voltage: 2.7 V ~ 12 V Internal Switch(s): No Number of Channels: 1 Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate Feature Pins: FB, ON, /RESET, TIMER Family Name: LTC1422 Categories: Integrated Circuits (ICs) Operating Supply Current: 650μA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC1422CN8; LTC1422CS8#TR; LTC1422CS8; LTC1422CS8#PBF; Introduction Date: March 08, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781942-LTC1422CN8#PBF
Packaging: Tube
Type: Hot Swap Controller
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Auto Retry, UVLO
Package: 8-DIP (0.300", 7.62mm)
Applications: General
Operating Supply Voltage: 2.7 V ~ 12 V
Internal Switch(s): No
Number of Channels: 1
Programmable Features: Circuit Breaker, Fault Timeout, Slew Rate
Feature Pins: FB, ON, /RESET, TIMER
Family Name: LTC1422
Categories: Integrated Circuits (ICs)
Operating Supply Current: 650μA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LTC1422CN8; LTC1422CS8#TR; LTC1422CS8; LTC1422CS8#PBF;
Introduction Date: March 08, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781942-LTC1422CN8#PBF
Product Name PMIC - PMIC - Hot Swap Controllers - LTC1422CN8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LT1640ALCS8#PBF - 117095-LT1640ALCS8#PBF - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
IQ 1300 µA
View Details
PMIC - PMIC - Supervisors - LTC2912ITS8-2#TRMPBF - 1062198-LTC2912ITS8-2#TRMPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low; Active High
Type TSOT-23-8
View Details
PMIC - PMIC - Hot Swap Controllers - LTC4210-1IS6#TRMPBF - 072616-LTC4210-1IS6#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-23-6
IQ 650 µA
View Details