Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1419AISW#PBF 781935-LTC1419AISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781935-LTC1419AISW#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1419 Categories: Integrated Circuits (ICs) Sampling Rate: 800k Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ADS7819U; ADS7810UB/1K; ADC1241BIJ; ADS7831P; Introduction Date: July 21, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781935-LTC1419AISW#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1419 Categories: Integrated Circuits (ICs) Sampling Rate: 800k Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ADS7819U; ADS7810UB/1K; ADC1241BIJ; ADS7831P; Introduction Date: July 21, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1419AISW#PBF
781935-LTC1419AISW#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1419AISW#PBF 781935-LTC1419AISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781935-LTC1419AISW#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: Parallel Reference Type: External, Internal Voltage - Supply, Digital: 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1419 Categories: Integrated Circuits (ICs) Sampling Rate: 800k Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ADS7819U; ADS7810UB/1K; ADC1241BIJ; ADS7831P; Introduction Date: July 21, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781935-LTC1419AISW#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 14
Number of Converters: 1
Family Name: LTC1419
Categories: Integrated Circuits (ICs)
Sampling Rate: 800k
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): ADS7819U; ADS7810UB/1K; ADC1241BIJ; ADS7831P;
Introduction Date: July 21, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781935-LTC1419AISW#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1419AISW#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; 10-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; SPI; SPI, Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2321IUFD-16#PBF - 1072124-LTC2321IUFD-16#PBF - Win Source Electronics
Specs
Interface Type Serial; SPI; LVDS, SPI, Serial
Package Type QFN
Packing Method Tape Reel; Cut Tape
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 24-SSOP
Packing Method Tape Reel; Reel - TR
View Details