Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1418AIG#PBF 781932-LTC1418AIG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781932-LTC1418AIG#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1418 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX191AENG+T; MAX191BENG-T; MAX191BMRG+; MAX191AENG-T; Introduction Date: July 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781932-LTC1418AIG#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1418 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX191AENG+T; MAX191BENG-T; MAX191BMRG+; MAX191AENG-T; Introduction Date: July 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1418AIG#PBF
781932-LTC1418AIG#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1418AIG#PBF 781932-LTC1418AIG#PBF
Manufacturer: Linear Technology Win Source Part Number: 781932-LTC1418AIG#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.209", 5.30mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: ±5V, 5V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: ±5V, 5V Resolution: 14 Number of Converters: 1 Family Name: LTC1418 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): MAX191AENG+T; MAX191BENG-T; MAX191BMRG+; MAX191AENG-T; Introduction Date: July 15, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781932-LTC1418AIG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: ±5V, 5V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: ±5V, 5V
Resolution: 14
Number of Converters: 1
Family Name: LTC1418
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): MAX191AENG+T; MAX191BENG-T; MAX191BMRG+; MAX191AENG-T;
Introduction Date: July 15, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781932-LTC1418AIG#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1418AIG#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2222CUK#PBF - 020530-LTC2222CUK#PBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 48-QFN (7x7)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details