Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2222CUK#PBF 020530-LTC2222CUK#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 020530-LTC2222CUK#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3.1 V to 3.5 V Sampling Rate: 105M
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 020530-LTC2222CUK#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3.1 V to 3.5 V Sampling Rate: 105M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2222CUK#PBF - 020530-LTC2222CUK#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2222CUK#PBF
020530-LTC2222CUK#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2222CUK#PBF 020530-LTC2222CUK#PBF
Manufacturer: Linear Technology Win Source Part Number: 020530-LTC2222CUK#PB F Packaging: Tube/Rail Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential, Single Ended Number of Bits: 12 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-QFN (7x7) Analog Supply Voltage: 3.1 V to 3.5 V Digital Supply Voltage: 3.1 V to 3.5 V Sampling Rate: 105M

Manufacturer: Linear Technology
Win Source Part Number: 020530-LTC2222CUK#PBF
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-QFN (7x7)
Analog Supply Voltage: 3.1 V to 3.5 V
Digital Supply Voltage: 3.1 V to 3.5 V
Sampling Rate: 105M

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 020530-LTC2222CUK#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2222CUK#PBF
Interface Type Parallel; LVDS - Parallel, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1747CFW#TRPBF - 129352-LTC1747CFW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details