Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403ACMSE-1#PBF 781898-LTC1403ACMSE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781898-LTC1403ACMSE- 1#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: LTC1403 Categories: Integrated Circuits (ICs) Sampling Rate: 2.8M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX1279BETC+T; MAX1277BCTC+; MAX1225AETC; MAX1279CTC+; Introduction Date: April 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781898-LTC1403ACMSE- 1#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: LTC1403 Categories: Integrated Circuits (ICs) Sampling Rate: 2.8M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX1279BETC+T; MAX1277BCTC+; MAX1225AETC; MAX1279CTC+; Introduction Date: April 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403ACMSE-1#PBF
781898-LTC1403ACMSE-1#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403ACMSE-1#PBF 781898-LTC1403ACMSE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781898-LTC1403ACMSE- 1#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 14 Number of Converters: 1 Family Name: LTC1403 Categories: Integrated Circuits (ICs) Sampling Rate: 2.8M Manufacturer Package: 10-MSOP-EP Alternative Parts (Cross-Reference): MAX1279BETC+T; MAX1277BCTC+; MAX1225AETC; MAX1279CTC+; Introduction Date: April 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781898-LTC1403ACMSE-1#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 14
Number of Converters: 1
Family Name: LTC1403
Categories: Integrated Circuits (ICs)
Sampling Rate: 2.8M
Manufacturer Package: 10-MSOP-EP
Alternative Parts (Cross-Reference): MAX1279BETC+T; MAX1277BCTC+; MAX1225AETC; MAX1279CTC+;
Introduction Date: April 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781898-LTC1403ACMSE-1#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1403ACMSE-1#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 28-SSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2000AIY-11#PBF - 1033089-LTC2000AIY-11#PBF - Win Source Electronics
Specs
Interface Type Parallel; SPI; LVDS, Parallel, SPI
Package Type BGA
Pins 170
View Details