Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2493CDE#PBF 1061738-LTC2493CDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1061738-LTC2493CDE#P BF Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DFN (4x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 15 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1061738-LTC2493CDE#P BF Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DFN (4x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 15 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2493CDE#PBF
1061738-LTC2493CDE#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2493CDE#PBF 1061738-LTC2493CDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 1061738-LTC2493CDE#P BF Packaging: Tube/Rail Features: Selectable Address Configuration: MUX-ADC Number of Inputs: 2, 4 Input Type: Differential, Single Ended Number of Bits: 24 Data Interface: I2C Number of A/D Converters: 1 Reference Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-DFN (4x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Sampling Rate: 15 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1061738-LTC2493CDE#PBF
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-ADC
Number of Inputs: 2, 4
Input Type: Differential, Single Ended
Number of Bits: 24
Data Interface: I2C
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-DFN (4x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 15
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1061738-LTC2493CDE#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2493CDE#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC2145CUP-12#PBF - 1072088-LTC2145CUP-12#PBF - Win Source Electronics
Specs
Interface Type Parallel; SPI; Parallel, SPI
Package Type QFN
Pins 64
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details