Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1401IS8#PBF 781896-LTC1401IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781896-LTC1401IS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1401 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TSM1285BESA+T; TSM1285BESA+; TSM1285BCSA+; TSM1285BCSA+T; Introduction Date: May 18, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781896-LTC1401IS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1401 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TSM1285BESA+T; TSM1285BESA+; TSM1285BCSA+; TSM1285BCSA+T; Introduction Date: May 18, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1401IS8#PBF
781896-LTC1401IS8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1401IS8#PBF 781896-LTC1401IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781896-LTC1401IS8#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V Input Type: Single Ended Architecture: SAR Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1401 Categories: Integrated Circuits (ICs) Sampling Rate: 200k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): TSM1285BESA+T; TSM1285BESA+; TSM1285BCSA+; TSM1285BCSA+T; Introduction Date: May 18, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781896-LTC1401IS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 12
Number of Converters: 1
Family Name: LTC1401
Categories: Integrated Circuits (ICs)
Sampling Rate: 200k
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): TSM1285BESA+T; TSM1285BESA+; TSM1285BCSA+; TSM1285BCSA+T;
Introduction Date: May 18, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781896-LTC1401IS8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1401IS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products