Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1296DISW#PBF 781858-LTC1296DISW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781858-LTC1296DISW#P BF Packaging: Tube Type: Data Acquisition System (DAS), ADC Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1296 Categories: Integrated Circuits (ICs) Sampling Rate: 46.5k Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1296DISW; LTC1296DISW#TR; LTC1296DIN#PBF; LTC1296DISW#TRMPBF; Introduction Date: February 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781858-LTC1296DISW#P BF Packaging: Tube Type: Data Acquisition System (DAS), ADC Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1296 Categories: Integrated Circuits (ICs) Sampling Rate: 46.5k Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1296DISW; LTC1296DISW#TR; LTC1296DIN#PBF; LTC1296DISW#TRMPBF; Introduction Date: February 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1296DISW#PBF
781858-LTC1296DISW#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1296DISW#PBF 781858-LTC1296DISW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781858-LTC1296DISW#P BF Packaging: Tube Type: Data Acquisition System (DAS), ADC Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1296 Categories: Integrated Circuits (ICs) Sampling Rate: 46.5k Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): LTC1296DISW; LTC1296DISW#TR; LTC1296DIN#PBF; LTC1296DISW#TRMPBF; Introduction Date: February 08, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781858-LTC1296DISW#PBF
Packaging: Tube
Type: Data Acquisition System (DAS), ADC
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: ±5V, 5V
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Family Name: LTC1296
Categories: Integrated Circuits (ICs)
Sampling Rate: 46.5k
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): LTC1296DISW; LTC1296DISW#TR; LTC1296DIN#PBF; LTC1296DISW#TRMPBF;
Introduction Date: February 08, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781858-LTC1296DISW#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1296DISW#PBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1420CGN#PBF - 020469-LTC1420CGN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1742CFW#TRPBF - 126605-LTC1742CFW#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; TSSOP; 48-TSSOP
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1420IGN#TRPBF - 118099-LTC1420IGN#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOP; SSOP; 28-SSOP
Packing Method Tape Reel; Reel - TR
View Details