Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CIN#PBF 781838-LTC1290CIN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781838-LTC1290CIN#PB F Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1290 Categories: Integrated Circuits (ICs) Sampling Rate: 50k Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1290CIN#TRM; LTC1290CIN#TR; LTC1290CIN; LTC1290CISW#TR; Introduction Date: November 03, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781838-LTC1290CIN#PB F Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1290 Categories: Integrated Circuits (ICs) Sampling Rate: 50k Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1290CIN#TRM; LTC1290CIN#TR; LTC1290CIN; LTC1290CISW#TR; Introduction Date: November 03, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CIN#PBF
781838-LTC1290CIN#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CIN#PBF 781838-LTC1290CIN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781838-LTC1290CIN#PB F Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Operating Supply Voltage: ±5V, 5V Data Interface: Serial, Parallel Resolution (Bits): 12 b Family Name: LTC1290 Categories: Integrated Circuits (ICs) Sampling Rate: 50k Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1290CIN#TRM; LTC1290CIN#TR; LTC1290CIN; LTC1290CISW#TR; Introduction Date: November 03, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781838-LTC1290CIN#PBF
Packaging: Tube
Type: Data Acquisition System (DAS), ADC
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Operating Supply Voltage: ±5V, 5V
Data Interface: Serial, Parallel
Resolution (Bits): 12 b
Family Name: LTC1290
Categories: Integrated Circuits (ICs)
Sampling Rate: 50k
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): LTC1290CIN#TRM; LTC1290CIN#TR; LTC1290CIN; LTC1290CISW#TR;
Introduction Date: November 03, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781838-LTC1290CIN#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1290CIN#PBF
Interface Type Serial; Parallel; Serial, Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2222IUK-11#TRPBF - 131344-LTC2222IUK-11#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 48-QFN (7x7)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details