Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1282ACSW#PBF 781833-LTC1282ACSW#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781833-LTC1282ACSW#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V, ±3V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1282 Categories: Integrated Circuits (ICs) Sampling Rate: 140k Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): ADC1210HCD; LTC1282ACSW#TRM; LTC1282ACSW#TR; LTC1282ACSW; Introduction Date: October 20, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781833-LTC1282ACSW#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V, ±3V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1282 Categories: Integrated Circuits (ICs) Sampling Rate: 140k Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): ADC1210HCD; LTC1282ACSW#TRM; LTC1282ACSW#TR; LTC1282ACSW; Introduction Date: October 20, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1282ACSW#PBF
781833-LTC1282ACSW#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1282ACSW#PBF 781833-LTC1282ACSW#PBF
Manufacturer: Linear Technology Win Source Part Number: 781833-LTC1282ACSW#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 24-SOIC (0.295", 7.50mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 3.6 V, ±3V Input Type: Single Ended Architecture: SAR Data Interface: Parallel Reference Type: Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 12 Number of Converters: 1 Family Name: LTC1282 Categories: Integrated Circuits (ICs) Sampling Rate: 140k Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): ADC1210HCD; LTC1282ACSW#TRM; LTC1282ACSW#TR; LTC1282ACSW; Introduction Date: October 20, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781833-LTC1282ACSW#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 24-SOIC (0.295", 7.50mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 3.6 V, ±3V
Input Type: Single Ended
Architecture: SAR
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 12
Number of Converters: 1
Family Name: LTC1282
Categories: Integrated Circuits (ICs)
Sampling Rate: 140k
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): ADC1210HCD; LTC1282ACSW#TRM; LTC1282ACSW#TR; LTC1282ACSW;
Introduction Date: October 20, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781833-LTC1282ACSW#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1282ACSW#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; LVDS - Parallel
Package Type 40-QFN (6x6)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details