Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265CS#TRPBF 781818-LTC1265CS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781818-LTC1265CS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: Up to 700kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.2A (Switch) Family Name: LTC1265 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Output Voltage MAX: 13V Input Voltage MIN: 4V Voltage Input MAX: 13V Alternative Parts (Cross-Reference): SC4518ISTRT; LSP3171MSAD; SC4519STRT; AP65101WU-7; Introduction Date: December 22, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781818-LTC1265CS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: Up to 700kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.2A (Switch) Family Name: LTC1265 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Output Voltage MAX: 13V Input Voltage MIN: 4V Voltage Input MAX: 13V Alternative Parts (Cross-Reference): SC4518ISTRT; LSP3171MSAD; SC4519STRT; AP65101WU-7; Introduction Date: December 22, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265CS#TRPBF - 781818-LTC1265CS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265CS#TRPBF
781818-LTC1265CS#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265CS#TRPBF 781818-LTC1265CS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781818-LTC1265CS#TRP BF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Adjustable Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: Up to 700kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 1.2A (Switch) Family Name: LTC1265 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Output Voltage MAX: 13V Input Voltage MIN: 4V Voltage Input MAX: 13V Alternative Parts (Cross-Reference): SC4518ISTRT; LSP3171MSAD; SC4519STRT; AP65101WU-7; Introduction Date: December 22, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781818-LTC1265CS#TRPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost, SEPIC
Frequency - Switching: Up to 700kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 1.2A (Switch)
Family Name: LTC1265
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Output Voltage MAX: 13V
Input Voltage MIN: 4V
Voltage Input MAX: 13V
Alternative Parts (Cross-Reference): SC4518ISTRT; LSP3171MSAD; SC4519STRT; AP65101WU-7;
Introduction Date: December 22, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781818-LTC1265CS#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1265CS#TRPBF
Configuration / Function Buck; Buck, Buck-Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3433IFE#PBF - 072368-LT3433IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-TR - 072466-LTC1435CG-TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CN8 - 041232-LT1082CN8 - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUFD#PBF - 103702-LTC3850EUFD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details