Win Source Electronics PMIC - PMIC - Voltage Reference - LTC1258CS8-3#PBF 781807-LTC1258CS8-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781807-LTC1258CS8-3# PBF Series: LTC1258 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.15% Temperature Coefficient: 40ppm/°C Voltage - Input: 3.2 V ~ 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Family Name: LTC1258 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX6193BESA+; MAX6193BESA-T; MAX6193BESA; MAX6193CESA; Introduction Date: September 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781807-LTC1258CS8-3# PBF Series: LTC1258 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.15% Temperature Coefficient: 40ppm/°C Voltage - Input: 3.2 V ~ 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Family Name: LTC1258 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX6193BESA+; MAX6193BESA-T; MAX6193BESA; MAX6193CESA; Introduction Date: September 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC1258CS8-3#PBF - 781807-LTC1258CS8-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC1258CS8-3#PBF
781807-LTC1258CS8-3#PBF
PMIC - PMIC - Voltage Reference - LTC1258CS8-3#PBF 781807-LTC1258CS8-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 781807-LTC1258CS8-3# PBF Series: LTC1258 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.15% Temperature Coefficient: 40ppm/°C Voltage - Input: 3.2 V ~ 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Family Name: LTC1258 Output Voltage: 3V Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5μA Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): MAX6193BESA+; MAX6193BESA-T; MAX6193BESA; MAX6193CESA; Introduction Date: September 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781807-LTC1258CS8-3#PBF
Series: LTC1258
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.15%
Temperature Coefficient: 40ppm/°C
Voltage - Input: 3.2 V ~ 12.6 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 8μVp-p
Family Name: LTC1258
Output Voltage: 3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5μA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX6193BESA+; MAX6193BESA-T; MAX6193BESA; MAX6193CESA;
Introduction Date: September 29, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 781807-LTC1258CS8-3#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC1258CS8-3#PBF
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1019CS8-4.5#PBF - 133307-LT1019CS8-4.5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LM329CZ - 1198654-LM329CZ - Win Source Electronics
Specs
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete
TC 50 ppm/C
View Details