Win Source Electronics PMIC - PMIC - Voltage Reference - LTC1258CMS8-4.1#PBF 781805-LTC1258CMS8-4.1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781805-LTC1258CMS8-4 .1#PBF Series: LTC1258 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.18% Temperature Coefficient: 60ppm/°C Voltage - Input: 4.296 V ~ 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Family Name: LTC1258 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126BAUA50+; MAX6126BAUA50; MAX6133A50-T; MAX6133A41; Introduction Date: September 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781805-LTC1258CMS8-4 .1#PBF Series: LTC1258 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.18% Temperature Coefficient: 60ppm/°C Voltage - Input: 4.296 V ~ 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Family Name: LTC1258 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126BAUA50+; MAX6126BAUA50; MAX6133A50-T; MAX6133A41; Introduction Date: September 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LTC1258CMS8-4.1#PBF - 781805-LTC1258CMS8-4.1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LTC1258CMS8-4.1#PBF
781805-LTC1258CMS8-4.1#PBF
PMIC - PMIC - Voltage Reference - LTC1258CMS8-4.1#PBF 781805-LTC1258CMS8-4.1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781805-LTC1258CMS8-4 .1#PBF Series: LTC1258 Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Tolerance: ±0.18% Temperature Coefficient: 60ppm/°C Voltage - Input: 4.296 V ~ 12.6 V Output Type: Fixed Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 8μVp-p Family Name: LTC1258 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): MAX6126BAUA50+; MAX6126BAUA50; MAX6133A50-T; MAX6133A41; Introduction Date: September 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781805-LTC1258CMS8-4.1#PBF
Series: LTC1258
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Tolerance: ±0.18%
Temperature Coefficient: 60ppm/°C
Voltage - Input: 4.296 V ~ 12.6 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 8μVp-p
Family Name: LTC1258
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5μA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): MAX6126BAUA50+; MAX6126BAUA50; MAX6133A50-T; MAX6133A41;
Introduction Date: September 29, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 781805-LTC1258CMS8-4.1#PBF
Product Name PMIC - PMIC - Voltage Reference - LTC1258CMS8-4.1#PBF
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT6656AIS6-1.25#TRPBF - 1060161-LT6656AIS6-1.25#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1027ECS8-5#TRPBF - 1057665-LT1027ECS8-5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 7.5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT6654AHLS8-4.096#PBF - 1221328-LT6654AHLS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; CLCC
TC 10 ppm/C
IQ 0.6000 mA
View Details