Win Source Electronics PMIC - PMIC - Voltage Reference - LH0070-1H 1196333-LH0070-1H

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1196333-LH0070-1H Packaging: Bulk Mounting Style: Through Hole Tolerance: ±0.1% Output Type: Fixed Supply Current: 5mA Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Categories: Integrated Circuits Supplier Device Package: TO-39-3 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LH0070-1 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 10V Parts Input Voltage (V): 11.4V ~ 40V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1196333-LH0070-1H Packaging: Bulk Mounting Style: Through Hole Tolerance: ±0.1% Output Type: Fixed Supply Current: 5mA Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Categories: Integrated Circuits Supplier Device Package: TO-39-3 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LH0070-1 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 10V Parts Input Voltage (V): 11.4V ~ 40V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LH0070-1H - 1196333-LH0070-1H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LH0070-1H
1196333-LH0070-1H
PMIC - PMIC - Voltage Reference - LH0070-1H 1196333-LH0070-1H
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1196333-LH0070-1H Packaging: Bulk Mounting Style: Through Hole Tolerance: ±0.1% Output Type: Fixed Supply Current: 5mA Reference Type: Series Output Current: 10mA Noise - 0.1Hz to 10Hz: 6μVp-p Categories: Integrated Circuits Supplier Device Package: TO-39-3 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.linear.com Manufacturer Package: TO-205AD, TO-39-3 Metal Can Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: LH0070-1 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 10V Parts Input Voltage (V): 11.4V ~ 40V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1196333-LH0070-1H
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±0.1%
Output Type: Fixed
Supply Current: 5mA
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 6μVp-p
Categories: Integrated Circuits
Supplier Device Package: TO-39-3
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: LH0070-1
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 10V
Parts Input Voltage (V): 11.4V ~ 40V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1196333-LH0070-1H
Product Name PMIC - PMIC - Voltage Reference - LH0070-1H
Package Type TO-3; Other; TO-205AD, TO-39-3 Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1634AIS8-5#PBF - 1058516-LT1634AIS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1019AIS8-5#PBF - 1057632-LT1019AIS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460JCS3-3#TRMPBF - 1058296-LT1460JCS3-3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details