Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1197LIS8#PBF 781795-LTC1197LIS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781795-LTC1197LIS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 4 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 4 V Resolution: 10 Number of Converters: 1 Family Name: LTC1197 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ISL26311FBZ-T7A; ISL26311FBZ-T; TSM1285BESA+T; TSM1285BESA+; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781795-LTC1197LIS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 4 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 4 V Resolution: 10 Number of Converters: 1 Family Name: LTC1197 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ISL26311FBZ-T7A; ISL26311FBZ-T; TSM1285BESA+T; TSM1285BESA+; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1197LIS8#PBF
781795-LTC1197LIS8#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1197LIS8#PBF 781795-LTC1197LIS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781795-LTC1197LIS8#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 2.7 V ~ 4 V Input Type: Differential, Single Ended Architecture: SAR Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 4 V Resolution: 10 Number of Converters: 1 Family Name: LTC1197 Categories: Integrated Circuits (ICs) Sampling Rate: 250k Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ISL26311FBZ-T7A; ISL26311FBZ-T; TSM1285BESA+T; TSM1285BESA+; Introduction Date: August 29, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781795-LTC1197LIS8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 2.7 V ~ 4 V
Input Type: Differential, Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 4 V
Resolution: 10
Number of Converters: 1
Family Name: LTC1197
Categories: Integrated Circuits (ICs)
Sampling Rate: 250k
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ISL26311FBZ-T7A; ISL26311FBZ-T; TSM1285BESA+T; TSM1285BESA+;
Introduction Date: August 29, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781795-LTC1197LIS8#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1197LIS8#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Parallel; Parallel
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2360CS6#TRPBF - 116348-LTC2360CS6#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type TSOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2451CDDB#TRMPBF - 1061694-LTC2451CDDB#TRMPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Package Type 8-DFN (3x2)
Packing Method Tape Reel; Reel - TR
View Details