Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CN8#PBF 781787-LTC1174CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781787-LTC1174CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 340mA, 600mA Family Name: LTC1174 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Output Voltage MAX: 13V Input Voltage MIN: 4V Voltage Input MAX: 13.5V Alternative Parts (Cross-Reference): LTC1174CN8; LTC1174CS8#TR; LTC1174CS8; LTC1174CS8 PBF; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781787-LTC1174CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 340mA, 600mA Family Name: LTC1174 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Output Voltage MAX: 13V Input Voltage MIN: 4V Voltage Input MAX: 13.5V Alternative Parts (Cross-Reference): LTC1174CN8; LTC1174CS8#TR; LTC1174CS8; LTC1174CS8 PBF; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CN8#PBF - 781787-LTC1174CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CN8#PBF
781787-LTC1174CN8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CN8#PBF 781787-LTC1174CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781787-LTC1174CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-DIP (0.300", 7.62mm) Output Type: Adjustable Function: Step-Up, Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost Frequency - Switching: 200kHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 340mA, 600mA Family Name: LTC1174 Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Output Voltage MAX: 13V Input Voltage MIN: 4V Voltage Input MAX: 13.5V Alternative Parts (Cross-Reference): LTC1174CN8; LTC1174CS8#TR; LTC1174CS8; LTC1174CS8 PBF; Introduction Date: January 11, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781787-LTC1174CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost
Frequency - Switching: 200kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 340mA, 600mA
Family Name: LTC1174
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Output Voltage MAX: 13V
Input Voltage MIN: 4V
Voltage Input MAX: 13.5V
Alternative Parts (Cross-Reference): LTC1174CN8; LTC1174CS8#TR; LTC1174CS8; LTC1174CS8 PBF;
Introduction Date: January 11, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781787-LTC1174CN8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1174CN8#PBF
Configuration / Function Buck; Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693EMSE#TRPBF - 072392-LT3693EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3418EUHF#PBF - 020576-LTC3418EUHF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 38-QFN (5x7)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3957EUHE#PBF - 041248-LT3957EUHE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 36-QFN (5x6)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3708EUH#PBF - 020599-LTC3708EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details