Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3538EDCB#TRMPBF 088086-LTC3538EDCB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 088086-LTC3538EDCB#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 5.25V Minimum Input Voltage: 2.4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 088086-LTC3538EDCB#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 5.25V Minimum Input Voltage: 2.4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3538EDCB#TRMPBF - 088086-LTC3538EDCB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3538EDCB#TRMPBF
088086-LTC3538EDCB#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3538EDCB#TRMPBF 088086-LTC3538EDCB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 088086-LTC3538EDCB#T RMPBF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck-Boost Frequency - Switching: 1MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x3) Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Maximum Output Voltage: 5.25V Minimum Input Voltage: 2.4V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 088086-LTC3538EDCB#TRMPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x3)
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Maximum Output Voltage: 5.25V
Minimum Input Voltage: 2.4V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 088086-LTC3538EDCB#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3538EDCB#TRMPBF
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (2x3)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data