Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1151CN8#PBF 781772-LTC1151CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781772-LTC1151CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: Zero-Drift Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Family Name: LTC1151 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-PDIP SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 2MHz Dual Supply Voltage (±): 4.75 V ~ 36 V, ±2.38 V ~ 18 V Alternative Parts (Cross-Reference): LTC1151CN8; LTC1151CSW#TRM; LTC1151CSW#TRMPBF; LTC1151CS#PBF; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781772-LTC1151CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: Zero-Drift Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Family Name: LTC1151 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-PDIP SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 2MHz Dual Supply Voltage (±): 4.75 V ~ 36 V, ±2.38 V ~ 18 V Alternative Parts (Cross-Reference): LTC1151CN8; LTC1151CSW#TRM; LTC1151CSW#TRMPBF; LTC1151CS#PBF; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1151CN8#PBF - 781772-LTC1151CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1151CN8#PBF
781772-LTC1151CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1151CN8#PBF 781772-LTC1151CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781772-LTC1151CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 2 Amplifier Type: Zero-Drift Current - Input Bias: 15pA Voltage - Input Offset: 0.5μV Family Name: LTC1151 Categories: Integrated Circuits (ICs) Operating Supply Current: 900μA Manufacturer Package: 8-PDIP SR - Slew Rate: 2.5 V/μs GBP - Gain Bandwidth Product: 2MHz Dual Supply Voltage (±): 4.75 V ~ 36 V, ±2.38 V ~ 18 V Alternative Parts (Cross-Reference): LTC1151CN8; LTC1151CSW#TRM; LTC1151CSW#TRMPBF; LTC1151CS#PBF; Introduction Date: January 10, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781772-LTC1151CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 2
Amplifier Type: Zero-Drift
Current - Input Bias: 15pA
Voltage - Input Offset: 0.5μV
Family Name: LTC1151
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900μA
Manufacturer Package: 8-PDIP
SR - Slew Rate: 2.5 V/μs
GBP - Gain Bandwidth Product: 2MHz
Dual Supply Voltage (±): 4.75 V ~ 36 V, ±2.38 V ~ 18 V
Alternative Parts (Cross-Reference): LTC1151CN8; LTC1151CSW#TRM; LTC1151CSW#TRMPBF; LTC1151CS#PBF;
Introduction Date: January 10, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781772-LTC1151CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1151CN8#PBF
Source Current (IS) 0.9000 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.50E-5 µA
GBW 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1007CN8 - 072149-LT1007CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1055S8#TRPBF - 1057704-LT1055S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 2.8 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1782IS6#TRPBF - 1058696-LT1782IS6#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.5 to 18 volts
Source Current (IS) 0.0450 milliamps
VOS 0.5000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT2078IS8#TRPBF - 1059055-LT2078IS8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 2.2 to 36 volts
Source Current (IS) 0.0470 milliamps
VOS 0.0700 millivolts
View Details