Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CN8#PBF 781756-LTC1100CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781756-LTC1100CN8#PB F Series: LTCMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Zero-Drift Current - Input Bias: 2.5pA Voltage - Input Offset: 1μV Family Name: LTC1100 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Package: 8-PDIP GBP - Gain Bandwidth Product: 18kHz Dual Supply Voltage (±): 5 V ~ 16 V, ±2.5 V ~ 8 V Alternative Parts (Cross-Reference): ISO213P; INA125TDA2; INA125TDA1; LTC1100CN8; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781756-LTC1100CN8#PB F Series: LTCMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Zero-Drift Current - Input Bias: 2.5pA Voltage - Input Offset: 1μV Family Name: LTC1100 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Package: 8-PDIP GBP - Gain Bandwidth Product: 18kHz Dual Supply Voltage (±): 5 V ~ 16 V, ±2.5 V ~ 8 V Alternative Parts (Cross-Reference): ISO213P; INA125TDA2; INA125TDA1; LTC1100CN8; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CN8#PBF - 781756-LTC1100CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CN8#PBF
781756-LTC1100CN8#PBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CN8#PBF 781756-LTC1100CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781756-LTC1100CN8#PB F Series: LTCMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 Amplifier Type: Zero-Drift Current - Input Bias: 2.5pA Voltage - Input Offset: 1μV Family Name: LTC1100 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Package: 8-PDIP GBP - Gain Bandwidth Product: 18kHz Dual Supply Voltage (±): 5 V ~ 16 V, ±2.5 V ~ 8 V Alternative Parts (Cross-Reference): ISO213P; INA125TDA2; INA125TDA1; LTC1100CN8; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781756-LTC1100CN8#PBF
Series: LTCMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
Amplifier Type: Zero-Drift
Current - Input Bias: 2.5pA
Voltage - Input Offset: 1μV
Family Name: LTC1100
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA
Manufacturer Package: 8-PDIP
GBP - Gain Bandwidth Product: 18kHz
Dual Supply Voltage (±): 5 V ~ 16 V, ±2.5 V ~ 8 V
Alternative Parts (Cross-Reference): ISO213P; INA125TDA2; INA125TDA1; LTC1100CN8;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781756-LTC1100CN8#PBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1100CN8#PBF
Source Current (IS) 2.4 milliamps
VOS 1.00E-3 millivolts
IBIAS 2.50E-6 µA
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1970CFE#TRPBF - 1058980-LT1970CFE#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) 7 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LF398S8#TRPBF - 002494-LF398S8#TRPBF - Win Source Electronics
Specs
Supply Voltage (VS) 5 to 18 volts
Source Current (IS) 4.5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1490ACMS8#PBF - 020270-LT1490ACMS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 44 volts
Source Current (IS) 0.0500 milliamps
VOS 0.2500 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1052CN8 - 072420-LTC1052CN8 - Win Source Electronics
Specs
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1.7 milliamps
VOS 5.00E-4 millivolts
View Details