Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1052CN8 072420-LTC1052CN8

Description
Manufacturer: Linear Technology Win Source Part Number: 072420-LTC1052CN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 1.7mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072420-LTC1052CN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 1.7mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1052CN8 - 072420-LTC1052CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1052CN8
072420-LTC1052CN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1052CN8 072420-LTC1052CN8
Manufacturer: Linear Technology Win Source Part Number: 072420-LTC1052CN8 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: Zero-Drift Slew Rate: 4 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 0.5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V Operating Supply Current: 1.7mA Gain Bandwidth Product (GBP): 1.2MHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 072420-LTC1052CN8
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Zero-Drift
Slew Rate: 4 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 0.5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.75 V to 16 V, ±2.38 V to 8 V
Operating Supply Current: 1.7mA
Gain Bandwidth Product (GBP): 1.2MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 072420-LTC1052CN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1052CN8
Supply Voltage (VS) 4.75 to 16 volts
Source Current (IS) 1.7 milliamps
VOS 5.00E-4 millivolts
IBIAS 1.00E-6 µA
GBW 1.2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1037IS8#PBF - 1057686-LT1037IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 18 volts
VOS 0.0200 millivolts
IBIAS 0.0150 µA
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1014ISW - 086283-LT1014ISW - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 44 volts
Source Current (IS) 0.3500 milliamps
VOS 0.2000 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1260CN - 072251-LT1260CN - Win Source Electronics
Specs
Supply Voltage (VS) 4 to 30 volts
Source Current (IS) 5 milliamps
VOS 2 millivolts
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1112IS8#PBF - 020211-LT1112IS8#PBF - Win Source Electronics
Specs
Supply Voltage (VS) 2 to 40 volts
Source Current (IS) 0.3500 milliamps
VOS 0.0250 millivolts
View Details