Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1099CN#PBF 781755-LTC1099CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781755-LTC1099CN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: Flash Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 8 Number of Converters: 1 Family Name: LTC1099 Categories: Integrated Circuits (ICs) Sampling Rate: 400k Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): Si7820LN; ADC1061CIN/NOPB; ADC1061CIN; Si7820KN; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781755-LTC1099CN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: Flash Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 8 Number of Converters: 1 Family Name: LTC1099 Categories: Integrated Circuits (ICs) Sampling Rate: 400k Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): Si7820LN; ADC1061CIN/NOPB; ADC1061CIN; Si7820KN; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1099CN#PBF
781755-LTC1099CN#PBF
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1099CN#PBF 781755-LTC1099CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781755-LTC1099CN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-DIP (0.300", 7.62mm) Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Single Ended Architecture: Flash Data Interface: Parallel Reference Type: External Voltage - Supply, Digital: 5V Resolution: 8 Number of Converters: 1 Family Name: LTC1099 Categories: Integrated Circuits (ICs) Sampling Rate: 400k Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): Si7820LN; ADC1061CIN/NOPB; ADC1061CIN; Si7820KN; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781755-LTC1099CN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-DIP (0.300", 7.62mm)
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: Flash
Data Interface: Parallel
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 8
Number of Converters: 1
Family Name: LTC1099
Categories: Integrated Circuits (ICs)
Sampling Rate: 400k
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): Si7820LN; ADC1061CIN/NOPB; ADC1061CIN; Si7820KN;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781755-LTC1099CN#PBF
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC1099CN#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products