Win Source Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1091CN8#PBF 781747-LTC1091CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781747-LTC1091CN8#PB F Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: ±5V, 4.5V, 10V Data Interface: Serial Resolution (Bits): 10 b Family Name: LTC1091 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC1091CN8; MAX157ACUA; MAX157BCUA+T; MAX157AEUA; Introduction Date: October 20, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781747-LTC1091CN8#PB F Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: ±5V, 4.5V, 10V Data Interface: Serial Resolution (Bits): 10 b Family Name: LTC1091 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC1091CN8; MAX157ACUA; MAX157BCUA+T; MAX157AEUA; Introduction Date: October 20, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1091CN8#PBF
781747-LTC1091CN8#PBF
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1091CN8#PBF 781747-LTC1091CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781747-LTC1091CN8#PB F Packaging: Tube Type: Data Acquisition System (DAS), ADC Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Operating Supply Voltage: ±5V, 4.5V, 10V Data Interface: Serial Resolution (Bits): 10 b Family Name: LTC1091 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): LTC1091CN8; MAX157ACUA; MAX157BCUA+T; MAX157AEUA; Introduction Date: October 20, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781747-LTC1091CN8#PBF
Packaging: Tube
Type: Data Acquisition System (DAS), ADC
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Operating Supply Voltage: ±5V, 4.5V, 10V
Data Interface: Serial
Resolution (Bits): 10 b
Family Name: LTC1091
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): LTC1091CN8; MAX157ACUA; MAX157BCUA+T; MAX157AEUA;
Introduction Date: October 20, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 781747-LTC1091CN8#PBF
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - LTC1091CN8#PBF
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type Serial; Parallel; Serial, Parallel
Package Type SOIC; 20-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2231CUP#TRPBF - 129833-LTC2231CUP#TRPBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details