Win Source Electronics Interface - Interface - Filters - Active - LTC1067IGN#PBF 781740-LTC1067IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781740-LTC1067IGN#PB F Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 11 V, ±3 V ~ 5.5 V Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 20kHz Number of Filters: 2 Family Name: LTC1067 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX262BENG-T; MAX262AENG-T; MAX263BCWI; MAX266BEWI+; Introduction Date: June 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781740-LTC1067IGN#PB F Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 11 V, ±3 V ~ 5.5 V Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 20kHz Number of Filters: 2 Family Name: LTC1067 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX262BENG-T; MAX262AENG-T; MAX263BCWI; MAX266BEWI+; Introduction Date: June 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Filters - Active - LTC1067IGN#PBF - 781740-LTC1067IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Filters - Active - LTC1067IGN#PBF
781740-LTC1067IGN#PBF
Interface - Interface - Filters - Active - LTC1067IGN#PBF 781740-LTC1067IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781740-LTC1067IGN#PB F Packaging: Tube Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 3 V ~ 11 V, ±3 V ~ 5.5 V Filter Type: Universal Switched Capacitor Filter Order: 4th Frequency - Cutoff or Center: 20kHz Number of Filters: 2 Family Name: LTC1067 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX262BENG-T; MAX262AENG-T; MAX263BCWI; MAX266BEWI+; Introduction Date: June 22, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781740-LTC1067IGN#PBF
Packaging: Tube
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 11 V, ±3 V ~ 5.5 V
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 20kHz
Number of Filters: 2
Family Name: LTC1067
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX262BENG-T; MAX262AENG-T; MAX263BCWI; MAX266BEWI+;
Introduction Date: June 22, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 781740-LTC1067IGN#PBF
Product Name Interface - Interface - Filters - Active - LTC1067IGN#PBF
Supply Voltage Other; 3 V ~ 11 V~ ±3 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1341CNW - 072256-LT1341CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1062CN8 - 072425-LTC1062CN8 - Win Source Electronics
Specs
Supply Voltage Other; ±8V~ 5V
Package Type DIP; PDIP; 8-PDIP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC487CN#PBF - 072634-LTC487CN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details