Win Source Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1049CS8#TRPBF 781722-LTC1049CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781722-LTC1049CS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Zero-Drift Current - Input Bias: 15pA Voltage - Input Offset: 2μV Family Name: LTC1049 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 8-SO SR - Slew Rate: 0.8 V/μs GBP - Gain Bandwidth Product: 800kHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): OPA735AID; OPA735AIDR; OPA734AIDBVRG4; OPA734AID; Introduction Date: June 26, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781722-LTC1049CS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Zero-Drift Current - Input Bias: 15pA Voltage - Input Offset: 2μV Family Name: LTC1049 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 8-SO SR - Slew Rate: 0.8 V/μs GBP - Gain Bandwidth Product: 800kHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): OPA735AID; OPA735AIDR; OPA734AIDBVRG4; OPA734AID; Introduction Date: June 26, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1049CS8#TRPBF - 781722-LTC1049CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1049CS8#TRPBF
781722-LTC1049CS8#TRPBF
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1049CS8#TRPBF 781722-LTC1049CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781722-LTC1049CS8#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: Zero-Drift Current - Input Bias: 15pA Voltage - Input Offset: 2μV Family Name: LTC1049 Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 8-SO SR - Slew Rate: 0.8 V/μs GBP - Gain Bandwidth Product: 800kHz Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V Alternative Parts (Cross-Reference): OPA735AID; OPA735AIDR; OPA734AIDBVRG4; OPA734AID; Introduction Date: June 26, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781722-LTC1049CS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: Zero-Drift
Current - Input Bias: 15pA
Voltage - Input Offset: 2μV
Family Name: LTC1049
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
Manufacturer Package: 8-SO
SR - Slew Rate: 0.8 V/μs
GBP - Gain Bandwidth Product: 800kHz
Dual Supply Voltage (±): 4.75 V ~ 16 V, ±2.38 V ~ 8 V
Alternative Parts (Cross-Reference): OPA735AID; OPA735AIDR; OPA734AIDBVRG4; OPA734AID;
Introduction Date: June 26, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 781722-LTC1049CS8#TRPBF
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LTC1049CS8#TRPBF
Source Current (IS) 0.2000 milliamps
VOS 0.0020 millivolts
IBIAS 1.50E-5 µA
GBW 0.8000 MHz
Unlock Full Specs
to access all available technical data