Win Source Electronics Logic - Logic - Translators, Level Shifters - LTC1045CN#PBF 781718-LTC1045CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781718-LTC1045CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Features: Programmable Power/Speed Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 4.5V ~ 15V Voltage - VCCB: 3V ~ 15V Family Name: LTC1045 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1045CSW#TRM; LTC1045CSW#TRMPBF; LTC1045CSW#TR; LTC1045CSW#TRPBF; Introduction Date: October 23, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781718-LTC1045CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Features: Programmable Power/Speed Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 4.5V ~ 15V Voltage - VCCB: 3V ~ 15V Family Name: LTC1045 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1045CSW#TRM; LTC1045CSW#TRMPBF; LTC1045CSW#TR; LTC1045CSW#TRPBF; Introduction Date: October 23, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - LTC1045CN#PBF - 781718-LTC1045CN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - LTC1045CN#PBF
781718-LTC1045CN#PBF
Logic - Logic - Translators, Level Shifters - LTC1045CN#PBF 781718-LTC1045CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 781718-LTC1045CN#PBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Features: Programmable Power/Speed Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Output Type: Tri-State, Non-Inverted Translator Type: Voltage Level Channel Type: Unidirectional Channels per Circuit: 6 Voltage - VCCA: 4.5V ~ 15V Voltage - VCCB: 3V ~ 15V Family Name: LTC1045 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): LTC1045CSW#TRM; LTC1045CSW#TRMPBF; LTC1045CSW#TR; LTC1045CSW#TRPBF; Introduction Date: October 23, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781718-LTC1045CN#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Programmable Power/Speed
Package: 20-DIP (0.300", 7.62mm)
Number of Circuits: 1
Output Type: Tri-State, Non-Inverted
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 6
Voltage - VCCA: 4.5V ~ 15V
Voltage - VCCB: 3V ~ 15V
Family Name: LTC1045
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): LTC1045CSW#TRM; LTC1045CSW#TRMPBF; LTC1045CSW#TR; LTC1045CSW#TRPBF;
Introduction Date: October 23, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 781718-LTC1045CN#PBF
Product Name Logic - Logic - Translators, Level Shifters - LTC1045CN#PBF
Output Characteristics Tri-State, Non-Inverted
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - LTC1556CGN - 1207725-LTC1556CGN - Win Source Electronics
Specs
Output Characteristics Open-drain; Open Drain
Package Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Logic - Logic - Translators, Level Shifters - LTC1555CGN#TR - 002802-LTC1555CGN#TR - Win Source Electronics
Specs
Output Characteristics Open-drain; Open Drain
Package Type SOP; SSOP; Other; 16-SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details