Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CSW#TRPBF 781717-LTC1043CSW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781717-LTC1043CSW#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Applications: Instrumentation Mounting: SMD Voltage - Input: 3 V ~ 18 V Number of Outputs: 2 Family Name: LTC1043 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): LTC1043CSW#TRM; LTC1043CSW; LTC1043CSW#TR; LTC1043CN#TRM; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781717-LTC1043CSW#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Applications: Instrumentation Mounting: SMD Voltage - Input: 3 V ~ 18 V Number of Outputs: 2 Family Name: LTC1043 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): LTC1043CSW#TRM; LTC1043CSW; LTC1043CSW#TR; LTC1043CN#TRM; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CSW#TRPBF - 781717-LTC1043CSW#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CSW#TRPBF
781717-LTC1043CSW#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CSW#TRPBF 781717-LTC1043CSW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781717-LTC1043CSW#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 18-SOIC (0.295", 7.50mm Width) Applications: Instrumentation Mounting: SMD Voltage - Input: 3 V ~ 18 V Number of Outputs: 2 Family Name: LTC1043 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): LTC1043CSW#TRM; LTC1043CSW; LTC1043CSW#TR; LTC1043CN#TRM; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781717-LTC1043CSW#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 18-SOIC (0.295", 7.50mm Width)
Applications: Instrumentation
Mounting: SMD
Voltage - Input: 3 V ~ 18 V
Number of Outputs: 2
Family Name: LTC1043
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): LTC1043CSW#TRM; LTC1043CSW; LTC1043CSW#TR; LTC1043CN#TRM;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 781717-LTC1043CSW#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC1043CSW#TRPBF
Package Type SOIC; Other; 18-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1963AEQ-1.8#PBF - 020354-LT1963AEQ-1.8#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3776EUF#PBF - 072594-LTC3776EUF#PBF - Win Source Electronics
Specs
Package Type Other; 24-QFN (4x4)
Special Features Multiple Outputs
Output Voltage 0.3000 to 9.8 volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#PBF - 072601-LTC3827IG-1#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1615IS5#TRMPBF - 020281-LT1615IS5#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details