Win Source Electronics PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CN8#PBF 781713-LTC1041CN8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781713-LTC1041CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Applications: Bang-Bang Controller Operating Supply Voltage: 2.8 V ~ 16 V Family Name: LTC1041 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX916CSE; MAX916C/D; MAX916CPE; MAX916EPE; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781713-LTC1041CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Applications: Bang-Bang Controller Operating Supply Voltage: 2.8 V ~ 16 V Family Name: LTC1041 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX916CSE; MAX916C/D; MAX916CPE; MAX916EPE; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CN8#PBF - 781713-LTC1041CN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CN8#PBF
781713-LTC1041CN8#PBF
PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CN8#PBF 781713-LTC1041CN8#PBF
Manufacturer: Linear Technology Win Source Part Number: 781713-LTC1041CN8#PB F Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Applications: Bang-Bang Controller Operating Supply Voltage: 2.8 V ~ 16 V Family Name: LTC1041 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.2mA Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): MAX916CSE; MAX916C/D; MAX916CPE; MAX916EPE; Introduction Date: March 14, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781713-LTC1041CN8#PBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Applications: Bang-Bang Controller
Operating Supply Voltage: 2.8 V ~ 16 V
Family Name: LTC1041
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.2mA
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): MAX916CSE; MAX916C/D; MAX916CPE; MAX916EPE;
Introduction Date: March 14, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781713-LTC1041CN8#PBF
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - LTC1041CN8#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC2941IDCB-1#TRMPBF - 1062294-LTC2941IDCB-1#TRMPBF - Win Source Electronics
Specs
Output Options Inverting
Type 6-DFN (2x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC4151IMS-1#TRPBF - 1063361-LTC4151IMS-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP
IQ 1200 µA
View Details
PMIC - PMIC - Power Management - Specialized - LTC3225EDDB-1#TRPBF - 125183-LTC3225EDDB-1#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type 10-DFN (3x2)
IQ 20 µA
View Details
PMIC - PMIC - Power Supply Controllers, Monitors - LTC3725IMSE#TRPBF - 118740-LTC3725IMSE#TRPBF - Win Source Electronics
Specs
Output Options Inverting
Type SOP; 10-MSOP-EP
IQ 1400 µA
View Details