Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT8697EUDD#TRPBF 781708-LT8697EUDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781708-LT8697EUDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 24-WFQFN Exposed Pad Applications: Converter, USB Mounting: SMD Voltage - Output: 5 V ~ 5.25 V Voltage - Input: 5 V ~ 42 V Number of Outputs: 1 Family Name: LT8697 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (3x5) Alternative Parts (Cross-Reference): MAX17502HAUD+T; MAX16909RATE+; MAX16909RAUE+; MAX16909SAUE/V+; Introduction Date: July 09, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781708-LT8697EUDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 24-WFQFN Exposed Pad Applications: Converter, USB Mounting: SMD Voltage - Output: 5 V ~ 5.25 V Voltage - Input: 5 V ~ 42 V Number of Outputs: 1 Family Name: LT8697 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (3x5) Alternative Parts (Cross-Reference): MAX17502HAUD+T; MAX16909RATE+; MAX16909RAUE+; MAX16909SAUE/V+; Introduction Date: July 09, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT8697EUDD#TRPBF - 781708-LT8697EUDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT8697EUDD#TRPBF
781708-LT8697EUDD#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LT8697EUDD#TRPBF 781708-LT8697EUDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781708-LT8697EUDD#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 24-WFQFN Exposed Pad Applications: Converter, USB Mounting: SMD Voltage - Output: 5 V ~ 5.25 V Voltage - Input: 5 V ~ 42 V Number of Outputs: 1 Family Name: LT8697 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (3x5) Alternative Parts (Cross-Reference): MAX17502HAUD+T; MAX16909RATE+; MAX16909RAUE+; MAX16909SAUE/V+; Introduction Date: July 09, 2013 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781708-LT8697EUDD#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 24-WFQFN Exposed Pad
Applications: Converter, USB
Mounting: SMD
Voltage - Output: 5 V ~ 5.25 V
Voltage - Input: 5 V ~ 42 V
Number of Outputs: 1
Family Name: LT8697
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (3x5)
Alternative Parts (Cross-Reference): MAX17502HAUD+T; MAX16909RATE+; MAX16909RAUE+; MAX16909SAUE/V+;
Introduction Date: July 09, 2013
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 781708-LT8697EUDD#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT8697EUDD#TRPBF
Package Type Other; 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-5#PBF - 020323-LT1763CS8-5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1313CS - 072255-LT1313CS - Win Source Electronics
Specs
Package Type SOIC; Other; 16-SOIC
Special Features Multiple Outputs
Output Voltage 3.3 to 12 volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3869EUFD#PBF - 072606-LTC3869EUFD#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x5)
View Details