Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LT1313CS 072255-LT1313CS

Description
Manufacturer: Linear Technology Win Source Part Number: 072255-LT1313CS Packaging: Tube/Rail Applications: PCMCIA Driver/Regulator, PCMCIA Card Slot Mounting: SMD (SMT) Voltage - Input: 13 V to 20 V Number of Outputs: 2 Output Voltage: 3.3V, 5V, 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 072255-LT1313CS Packaging: Tube/Rail Applications: PCMCIA Driver/Regulator, PCMCIA Card Slot Mounting: SMD (SMT) Voltage - Input: 13 V to 20 V Number of Outputs: 2 Output Voltage: 3.3V, 5V, 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1313CS - 072255-LT1313CS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1313CS
072255-LT1313CS
PMIC - PMIC - Voltage Regulators - Special Purpose - LT1313CS 072255-LT1313CS
Manufacturer: Linear Technology Win Source Part Number: 072255-LT1313CS Packaging: Tube/Rail Applications: PCMCIA Driver/Regulator, PCMCIA Card Slot Mounting: SMD (SMT) Voltage - Input: 13 V to 20 V Number of Outputs: 2 Output Voltage: 3.3V, 5V, 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC

Manufacturer: Linear Technology
Win Source Part Number: 072255-LT1313CS
Packaging: Tube/Rail
Applications: PCMCIA Driver/Regulator, PCMCIA Card Slot
Mounting: SMD (SMT)
Voltage - Input: 13 V to 20 V
Number of Outputs: 2
Output Voltage: 3.3V, 5V, 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 072255-LT1313CS
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LT1313CS
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1962EMS8-1.5#PBF - 020349-LT1962EMS8-1.5#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129IQ#TRPBF - 020227-LT1129IQ#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEUF#PBF - 020570-LTC3412AEUF#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3433IFE#PBF - 072368-LT3433IFE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details