Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8640IUDC#PBF 781706-LT8640IUDC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781706-LT8640IUDC#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 18-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 210kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 5A Family Name: LT8640 Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 18-QFN (3x4) Output Voltage MAX: 42V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): TPS54340PWP; TPS54340PWPR; TPS54340DDAR; TPS54340DDA; Introduction Date: December 09, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781706-LT8640IUDC#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 18-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 210kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 5A Family Name: LT8640 Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 18-QFN (3x4) Output Voltage MAX: 42V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): TPS54340PWP; TPS54340PWPR; TPS54340DDAR; TPS54340DDA; Introduction Date: December 09, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8640IUDC#PBF - 781706-LT8640IUDC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8640IUDC#PBF
781706-LT8640IUDC#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8640IUDC#PBF 781706-LT8640IUDC#PBF
Manufacturer: Linear Technology Win Source Part Number: 781706-LT8640IUDC#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 18-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 210kHz ~ 2MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 5A Family Name: LT8640 Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 18-QFN (3x4) Output Voltage MAX: 42V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): TPS54340PWP; TPS54340PWPR; TPS54340DDAR; TPS54340DDA; Introduction Date: December 09, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781706-LT8640IUDC#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 18-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 210kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 5A
Family Name: LT8640
Output Voltage: 0.97V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-QFN (3x4)
Output Voltage MAX: 42V
Input Voltage MIN: 3.4V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): TPS54340PWP; TPS54340PWPR; TPS54340DDAR; TPS54340DDA;
Introduction Date: December 09, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781706-LT8640IUDC#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8640IUDC#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 18-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.9700 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3470EDDB#TRMPBF - 072369-LT3470EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1073CS8-5#TRPBF - 1057728-LT1073CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1107CS8#PBF - 072196-LT1107CS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3855EUJ#PBF - 020625-LTC3855EUJ#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 40-QFN (6x6)
View Details