Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8631IFE#PBF 781704-LT8631IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781704-LT8631IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) 16 Leads, Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LT8631 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 60V Input Voltage MIN: 3V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): PLM5164QDDATQ1; LM5164QDDATQ1; LM5164QDDARQ1; LT8631IFE#TRPBF; Introduction Date: July 13, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781704-LT8631IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) 16 Leads, Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LT8631 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 60V Input Voltage MIN: 3V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): PLM5164QDDATQ1; LM5164QDDATQ1; LM5164QDDARQ1; LT8631IFE#TRPBF; Introduction Date: July 13, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8631IFE#PBF - 781704-LT8631IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8631IFE#PBF
781704-LT8631IFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8631IFE#PBF 781704-LT8631IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781704-LT8631IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) 16 Leads, Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 1A Family Name: LT8631 Output Voltage: 0.8V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 60V Input Voltage MIN: 3V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): PLM5164QDDATQ1; LM5164QDDATQ1; LM5164QDDARQ1; LT8631IFE#TRPBF; Introduction Date: July 13, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781704-LT8631IFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) 16 Leads, Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: LT8631
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Output Voltage MAX: 60V
Input Voltage MIN: 3V
Voltage Input MAX: 100V
Alternative Parts (Cross-Reference): PLM5164QDDATQ1; LM5164QDDATQ1; LM5164QDDARQ1; LT8631IFE#TRPBF;
Introduction Date: July 13, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781704-LT8631IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8631IFE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) 16 Leads, Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827IG-1#PBF - 072601-LTC3827IG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3732CG - 020605-LTC3732CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854EMSE#PBF - 020624-LTC3854EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3786EMSE#PBF - 020611-LTC3786EMSE#PBF - Win Source Electronics
Specs
Configuration / Function Boost; Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP-EP
View Details