Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8614IUDC#TRPBF 781700-LT8614IUDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781700-LT8614IUDC#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 18-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 4A Family Name: LT8614 Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 18-QFN (3x4) Output Voltage MAX: 41.8V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LM73605QRNPRQ1 ; LM53603AMPWPT; TPS54541DPRR; LM76003QRNPTQ1; Introduction Date: July 02, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781700-LT8614IUDC#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 18-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 4A Family Name: LT8614 Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 18-QFN (3x4) Output Voltage MAX: 41.8V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LM73605QRNPRQ1 ; LM53603AMPWPT; TPS54541DPRR; LM76003QRNPTQ1; Introduction Date: July 02, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8614IUDC#TRPBF - 781700-LT8614IUDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8614IUDC#TRPBF
781700-LT8614IUDC#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8614IUDC#TRPBF 781700-LT8614IUDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781700-LT8614IUDC#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 18-WFQFN Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 3MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 4A Family Name: LT8614 Output Voltage: 0.97V Categories: Integrated Circuits (ICs) Manufacturer Package: 18-QFN (3x4) Output Voltage MAX: 41.8V Input Voltage MIN: 3.4V Voltage Input MAX: 42V Alternative Parts (Cross-Reference): LM73605QRNPRQ1 ; LM53603AMPWPT; TPS54541DPRR; LM76003QRNPTQ1; Introduction Date: July 02, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781700-LT8614IUDC#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 18-WFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 3MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: LT8614
Output Voltage: 0.97V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-QFN (3x4)
Output Voltage MAX: 41.8V
Input Voltage MIN: 3.4V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): LM73605QRNPRQ1 ; LM53603AMPWPT; TPS54541DPRR; LM76003QRNPTQ1;
Introduction Date: July 02, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781700-LT8614IUDC#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8614IUDC#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 18-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.9700 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CMS8#PBF - 105311-LT1307CMS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IN8 - 072172-LT1054IN8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1376IS8#TRPBF - 1058239-LT1376IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF - 020563-LTC3221EDC-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details