Win Source Electronics PMIC - PMIC - Battery Management - LT8584IFE#PBF 781673-LT8584IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781673-LT8584IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Function: Battery Balancer Number of Cells: 1 ~ 12 Family Name: LT8584 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): LT8584IFE#TRPBF; LT8584HFE#PBF; LT8584HFE#TRPBF; Introduction Date: October 18, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781673-LT8584IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Function: Battery Balancer Number of Cells: 1 ~ 12 Family Name: LT8584 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): LT8584IFE#TRPBF; LT8584HFE#PBF; LT8584HFE#TRPBF; Introduction Date: October 18, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - LT8584IFE#PBF - 781673-LT8584IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - LT8584IFE#PBF
781673-LT8584IFE#PBF
PMIC - PMIC - Battery Management - LT8584IFE#PBF 781673-LT8584IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781673-LT8584IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Function: Battery Balancer Number of Cells: 1 ~ 12 Family Name: LT8584 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP-EP Alternative Parts (Cross-Reference): LT8584IFE#TRPBF; LT8584HFE#PBF; LT8584HFE#TRPBF; Introduction Date: October 18, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781673-LT8584IFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Function: Battery Balancer
Number of Cells: 1 ~ 12
Family Name: LT8584
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP-EP
Alternative Parts (Cross-Reference): LT8584IFE#TRPBF; LT8584HFE#PBF; LT8584HFE#TRPBF;
Introduction Date: October 18, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 781673-LT8584IFE#PBF
Product Name PMIC - PMIC - Battery Management - LT8584IFE#PBF
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - LTC4223CDHD-2#PBF - 1063412-LTC4223CDHD-2#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 16-DFN (5x4)
IQ 800 µA
View Details
PMIC - PMIC - Supervisors - LTC690IS8#TRPBF - 1064126-LTC690IS8#TRPBF - Win Source Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Inverting; Active Low
Type SOIC; 8-SOIC
View Details
PMIC - PMIC - Battery Management - LTC4066EPF#PBF - 1063298-LTC4066EPF#PBF - Win Source Electronics
Specs
Output Options Inverting
Type 24-UTQFN-EP (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details