Manufacturer: Linear Technology
Win Source Part Number: 781668-LT8500IUHH#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 56-WFQFN Exposed Pad
Frequency - Max: 50MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Input: CMOS, TTL
Output: CMOS, TTL
PLL: No
Main Purpose: LED Lighting
Part Status: Obsolete(EOL)
Family Name: LT8500
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-QFN (5x9)
Alternative Parts (Cross-Reference): IS31FL3237-QFLS4-TR;
Introduction Date: June 17, 2011
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 781668-LT8500IUHH#PBF |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - LT8500IUHH#PBF |
| Device Type | Clock Generator |
| Bus Interface | CMOS; TTL; CMOS, TTL |
| Package Type | Surface Mount |