Win Source Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - S5920Q 307436-S5920Q

Description
Manufacturer: AMCC Win Source Part Number: 307436-S5920Q Family Name: S5920 Introduction Date: October 07, 1997 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: AMCC Win Source Part Number: 307436-S5920Q Family Name: S5920 Introduction Date: October 07, 1997 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - S5920Q - 307436-S5920Q - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - S5920Q
307436-S5920Q
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - S5920Q 307436-S5920Q
Manufacturer: AMCC Win Source Part Number: 307436-S5920Q Family Name: S5920 Introduction Date: October 07, 1997 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: AMCC
Win Source Part Number: 307436-S5920Q
Family Name: S5920
Introduction Date: October 07, 1997
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 307436-S5920Q
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - S5920Q
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1049580-BQ4802YDW - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 28-SOIC (0.295", 7.50mm Width)
Supply Voltage 2.4 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957IDD-2#PBF - 1064205-LTC6957IDD-2#PBF - Win Source Electronics
Specs
Device Type Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount; 12-DFN (3x3)
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - LTC6946IUFD-1#PBF - 1064181-LTC6946IUFD-1#PBF - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-QFN (4x5)
View Details