Win Source Electronics Clock/Timing - Clock/Timing - Application Specific - LT8500EUHH#PBF 781666-LT8500EUHH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781666-LT8500EUHH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 56-WFQFN Exposed Pad Frequency - Max: 50MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: CMOS, TTL Output: CMOS, TTL PLL: No Main Purpose: LED Lighting Part Status: Obsolete(EOL) Family Name: LT8500 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (5x9) Alternative Parts (Cross-Reference): HPA00388RTER; IS31BL3508A-TTLS2-TR ; TC62D748AFG(O,EL) ; IS31FL3237-QFLS4-TR; Introduction Date: June 17, 2011 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781666-LT8500EUHH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 56-WFQFN Exposed Pad Frequency - Max: 50MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: CMOS, TTL Output: CMOS, TTL PLL: No Main Purpose: LED Lighting Part Status: Obsolete(EOL) Family Name: LT8500 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (5x9) Alternative Parts (Cross-Reference): HPA00388RTER; IS31BL3508A-TTLS2-TR ; TC62D748AFG(O,EL) ; IS31FL3237-QFLS4-TR; Introduction Date: June 17, 2011 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - LT8500EUHH#PBF
781666-LT8500EUHH#PBF
Clock/Timing - Clock/Timing - Application Specific - LT8500EUHH#PBF 781666-LT8500EUHH#PBF
Manufacturer: Linear Technology Win Source Part Number: 781666-LT8500EUHH#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 56-WFQFN Exposed Pad Frequency - Max: 50MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Input: CMOS, TTL Output: CMOS, TTL PLL: No Main Purpose: LED Lighting Part Status: Obsolete(EOL) Family Name: LT8500 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (5x9) Alternative Parts (Cross-Reference): HPA00388RTER; IS31BL3508A-TTLS2-TR ; TC62D748AFG(O,EL) ; IS31FL3237-QFLS4-TR; Introduction Date: June 17, 2011 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781666-LT8500EUHH#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 56-WFQFN Exposed Pad
Frequency - Max: 50MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Input: CMOS, TTL
Output: CMOS, TTL
PLL: No
Main Purpose: LED Lighting
Part Status: Obsolete(EOL)
Family Name: LT8500
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-QFN (5x9)
Alternative Parts (Cross-Reference): HPA00388RTER; IS31BL3508A-TTLS2-TR; TC62D748AFG(O,EL) ; IS31FL3237-QFLS4-TR;
Introduction Date: June 17, 2011
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 781666-LT8500EUHH#PBF
Product Name Clock/Timing - Clock/Timing - Application Specific - LT8500EUHH#PBF
Device Type Clock Generator
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products