Win Source Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8735AY-01LF 1027720-8735AY-01LF

Description
Manufacturer: Integrated Circuit Systems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027720-8735AY-01LF Length: 7 mm Contact Plating: Tin Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Thickness: 1.4 mm Number of Pins: 32 Width: 7 mm Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: TQFP Alternative Parts (Cross-Reference): 8735AY-01LF8735AY01L F; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 150 mA
Request a Quote
Description
Manufacturer: Integrated Circuit Systems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027720-8735AY-01LF Length: 7 mm Contact Plating: Tin Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Thickness: 1.4 mm Number of Pins: 32 Width: 7 mm Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: TQFP Alternative Parts (Cross-Reference): 8735AY-01LF8735AY01L F; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 150 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8735AY-01LF - 1027720-8735AY-01LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8735AY-01LF
1027720-8735AY-01LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8735AY-01LF 1027720-8735AY-01LF
Manufacturer: Integrated Circuit Systems Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027720-8735AY-01LF Length: 7 mm Contact Plating: Tin Mounting: SMD (SMT) Operating Supply Voltage: 3.3 V Number of Elements: 1 Thickness: 1.4 mm Number of Pins: 32 Width: 7 mm Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: TQFP Alternative Parts (Cross-Reference): 8735AY-01LF8735AY01L F; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.465 V Min Supply Voltage: 3.135 V Nominal Supply Current: 150 mA

Manufacturer: Integrated Circuit Systems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027720-8735AY-01LF
Length: 7 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Number of Elements: 1
Thickness: 1.4 mm
Number of Pins: 32
Width: 7 mm
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: TQFP
Alternative Parts (Cross-Reference): 8735AY-01LF8735AY01LF;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.465 V
Min Supply Voltage: 3.135 V
Nominal Supply Current: 150 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1027720-8735AY-01LF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8735AY-01LF
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Buffers, Drivers - LTC6957IDD-1#PBF - 1064204-LTC6957IDD-1#PBF - Win Source Electronics
Specs
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 12-DFN (3x3)
View Details
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ICS85356AGILF - 1005588-ICS85356AGILF - Win Source Electronics
Specs
Device Type Clock Driver
Package Type Surface Mount; TSSOP
Frequency 900 MHz
View Details