Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8300ES5#TRPBF 781649-LT8300ES5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781649-LT8300ES5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 7.5kHz ~ 750kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 260mA Family Name: LT8300 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Input Voltage MIN: 6V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): LT8300ES5#PBF; LT8300ES5#TRMPBF; LT8300HS5#PBF; LT8300MPS5#TRPBF; Introduction Date: August 13, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781649-LT8300ES5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 7.5kHz ~ 750kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 260mA Family Name: LT8300 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Input Voltage MIN: 6V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): LT8300ES5#PBF; LT8300ES5#TRMPBF; LT8300HS5#PBF; LT8300MPS5#TRPBF; Introduction Date: August 13, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8300ES5#TRPBF - 781649-LT8300ES5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8300ES5#TRPBF
781649-LT8300ES5#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8300ES5#TRPBF 781649-LT8300ES5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 781649-LT8300ES5#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 7.5kHz ~ 750kHz Number of Outputs: 1 Output Configuration: Positive or Negative, Isolation Capable Synchronous Rectifier: No Output Current: 260mA Family Name: LT8300 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Input Voltage MIN: 6V Voltage Input MAX: 100V Alternative Parts (Cross-Reference): LT8300ES5#PBF; LT8300ES5#TRMPBF; LT8300HS5#PBF; LT8300MPS5#TRPBF; Introduction Date: August 13, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781649-LT8300ES5#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 7.5kHz ~ 750kHz
Number of Outputs: 1
Output Configuration: Positive or Negative, Isolation Capable
Synchronous Rectifier: No
Output Current: 260mA
Family Name: LT8300
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-5
Input Voltage MIN: 6V
Voltage Input MAX: 100V
Alternative Parts (Cross-Reference): LT8300ES5#PBF; LT8300ES5#TRMPBF; LT8300HS5#PBF; LT8300MPS5#TRPBF;
Introduction Date: August 13, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781649-LT8300ES5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT8300ES5#TRPBF
Configuration / Function Flyback
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Special Features Multiple Outputs; Synchronous Rectification
IOUT 0.2600 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3780IUH#PBF - 020610-LTC3780IUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUF#PBF - 072604-LTC3850EUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1624IS8#PBF - 020489-LTC1624IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8#PBF - 099447-LT1304CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details