Manufacturer: Linear Technology
Win Source Part Number: 781634-LT6660HCDC-5#
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 3-WFDFN Exposed Pad
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 7.5 V ~ 30 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 4ppmp-p
Noise - 10Hz to 10kHz: 4ppmrms
Family Name: LT6660
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 240μA
Manufacturer Package: 3-DFN (2x2)
Alternative Parts (Cross-Reference): REF02EZ+; REF02D/D; MAX6143AASA50+; REF02BM;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 781634-LT6660HCDC-5#TRPBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT6660HCDC-5#TRPBF |
| Package Type | Other; 3-WFDFN Exposed Pad |