Win Source Electronics PMIC - PMIC - Voltage Reference - LT6660HCDC-3.3#TRMPBF 781633-LT6660HCDC-3.3#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781633-LT6660HCDC-3. 3#TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 3-WFDFN Exposed Pad Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 5.8 V ~ 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 4ppmp-p Noise - 10Hz to 10kHz: 4ppmrms Family Name: LT6660 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: 3-DFN (2x2) Alternative Parts (Cross-Reference): TL461-33DBVR; SC4437SK-3.3TRT; MAX6177BASA33+; MAX6143AASA33+T; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781633-LT6660HCDC-3. 3#TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 3-WFDFN Exposed Pad Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 5.8 V ~ 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 4ppmp-p Noise - 10Hz to 10kHz: 4ppmrms Family Name: LT6660 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: 3-DFN (2x2) Alternative Parts (Cross-Reference): TL461-33DBVR; SC4437SK-3.3TRT; MAX6177BASA33+; MAX6143AASA33+T; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT6660HCDC-3.3#TRMPBF - 781633-LT6660HCDC-3.3#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT6660HCDC-3.3#TRMPBF
781633-LT6660HCDC-3.3#TRMPBF
PMIC - PMIC - Voltage Reference - LT6660HCDC-3.3#TRMPBF 781633-LT6660HCDC-3.3#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 781633-LT6660HCDC-3. 3#TRMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 3-WFDFN Exposed Pad Mounting: SMD Tolerance: ±0.2% Temperature Coefficient: 20ppm/°C Voltage - Input: 5.8 V ~ 30 V Output Type: Fixed Reference Type: Series Output Current: 20mA Noise - 0.1Hz to 10Hz: 4ppmp-p Noise - 10Hz to 10kHz: 4ppmrms Family Name: LT6660 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA Manufacturer Package: 3-DFN (2x2) Alternative Parts (Cross-Reference): TL461-33DBVR; SC4437SK-3.3TRT; MAX6177BASA33+; MAX6143AASA33+T; Introduction Date: April 29, 2004 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781633-LT6660HCDC-3.3#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 3-WFDFN Exposed Pad
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 20ppm/°C
Voltage - Input: 5.8 V ~ 30 V
Output Type: Fixed
Reference Type: Series
Output Current: 20mA
Noise - 0.1Hz to 10Hz: 4ppmp-p
Noise - 10Hz to 10kHz: 4ppmrms
Family Name: LT6660
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
Manufacturer Package: 3-DFN (2x2)
Alternative Parts (Cross-Reference): TL461-33DBVR; SC4437SK-3.3TRT; MAX6177BASA33+; MAX6143AASA33+T;
Introduction Date: April 29, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 781633-LT6660HCDC-3.3#TRMPBF
Product Name PMIC - PMIC - Voltage Reference - LT6660HCDC-3.3#TRMPBF
Package Type Other; 3-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LH0070-0H - 206227-LH0070-0H - Win Source Electronics
Specs
Package Type TO-3; Other; TO-39
Life Cycle Stage Obsolete(EOL)
IQ 5 mA
View Details
PMIC - PMIC - Voltage Reference - LT1019CN8-2.5#PBF - 133006-LT1019CN8-2.5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1634ACS8-1.25#PBF - 1058508-LT1634ACS8-1.25#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details